Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.64
|
118
in stock
|
Buy Now | |
RS Americas
from US$7.37
|
5,118
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
1,600
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,300
in stock
|
Buy Now | |
Sager
from US$7.50
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$8.83
|
452
in stock
|
Buy Now | |
TE Store
from US$0.43
|
414
in stock
|
Buy Now | |
element14
from US$8.29
|
330
in stock
|
Buy Now | |
TTI Europe
from US$4.66
|
300
in stock
|
Buy Now | |
Conrad
from US$7.52
|
53
in stock
|
Buy Now | |
Boersig
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Carlton-Bates
from US$10.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 1 |
Number of Rows | 1 |
Length | 17.3mm, .68in |
Width | 24.05mm, .947in |
Height | 1.09in, 27.6mm |
Nominal Voltage Architecture | 90V, 24V, 42V, 125V, 48V, 12V, 80V |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 2300 |
Packaging Method | Package |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors 1 POS. PLUG ASSY KEY A | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
1 POS. PLUG ASSY, KEY A Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 1 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Female Terminals Wire-to-Board 1 | Automotive Housing | Part Number: 184042-1 | Internal Number: 184042-1 | .197" | TE Connectivity | TE Store |
Conn Housing PL 1 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | 18 Series |
RoHS: | Unknown |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 7A |
Contact Voltage DC Nom | 28VDC |
Product Range | 18 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.39N |
SVHC | No SVHC (17-Dec-2015) |
Actuator Type | Roller Lever |
Switch Operation | Off-(On) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Plug Screw 3.5mm 16AWG 160V 8A 8 Position MINI-COMBICON MC Series | Phoenix Contact 1840421 | RS Americas |
Pluggable Terminal Blocks 8 Pos 3.5mm pitch Plug 28-16 AWG Screw | Sager |
Pluggable Terminal Block, 8 Position, 28-16Awg | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 8POS, 16AWG | element14 |
MC 1,5/ 8-ST-3,5 | TTI Europe |
Mini plug-in connector, 3.5mm, 8 way | RS |
MINI COMBICON - Ground housing:Low Construction height of MC 1.5 -Plug-Family, Generously overcharged Connection space Pin headers with a low Construction height and compact Grids, Individual Pol coding by removing the plug Nase coding and Coding profils of the Housing. Plug-direction parallel to the Conductor axis. | Conrad |
Terminal Connector Plug Female 8A 160V 8-Pos. - MC15/8-ST-35 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 184042-1?
Additional datasheets, footprints and schematics for 184042-1 are listed on our Part Details page. You can also find images and similar parts to 184042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184042-1 fall under?
The 184042-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184042-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184042-1 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Farnell and Sager have stock available or on a lead time for 184042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184042-1 often in real-time on the comparison pages.
What if I can't find stock of 184042-1?
You can fill out our help required form which you can use to request a quote for 184042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.