Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
13,875
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
28,894
in stock
|
Buy Now | |
element14
from US$0.28
|
15,083
in stock
|
Buy Now | |
Farnell
from US$0.18
|
15,083
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
13,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
2,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Typical Current Rating | 10A |
Wire Size Search | 1.25mm², .6mm², 18AWG, 17AWG, .5mm², 1mm², 19AWG, .85mm², .75mm², 16AWG |
Wire Insulation Diameter | 2 – 2.5mm, .078 – .102in |
Wire Size | .5 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
E-J MK-2 070 TAB CONT AWG20-16 | TTI Europe |
CRIMP CONTACT | element14 |
Econoseal J Mk II crimp tab contact | RS |
E-J MK-2 070 TAB CONT | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Contact, Econoseal J 070 Series, Pin, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant: Yes |Te Connectivity 171661-1 | Newark Electronics |
Econoseal J Seal 070 Series 16-20 AWG Thin Wall Cable | Future Electronics |
Econoseal J 070 Mk II Crimp Tab Terminal, Male, Crimp, Tin Plating 20 to 16 AWG | TE Connectivity 171661-1 | RS Americas |
Where can I find additional details, specifications and documents for a 171661-1?
Additional datasheets, footprints and schematics for 171661-1 are listed on our Part Details page. You can also find images and similar parts to 171661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171661-1 fall under?
The 171661-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171661-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171661-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for 171661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171661-1 often in real-time on the comparison pages.
What if I can't find stock of 171661-1?
You can fill out our help required form which you can use to request a quote for 171661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.