Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
63,999
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
83,888
in stock
|
Buy Now | |
element14
from US$0.11
|
83,888
in stock
|
Buy Now | |
Farnell
from US$0.15
|
83,888
in stock
|
Buy Now | |
TE Store
from US$0.08
|
59,547
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
22,150
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
22,150
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Material | Silicone |
Cable Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Cavity Diameter | .173in, 4.4mm |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 40 |
Lubricant Content | Yes |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Sealing Plug, Silicone, Brown Rohs Compliant: Yes |Amp Te Connectivity 1-172888-3 | Newark Electronics |
SEALING PLUG, SILICONE, BROWN | element14 |
Econoseal070,seal protector,0.50-1.40mm2 | RS |
COMPRUBBER PLUG SILICON Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Brown Cavity Diameter: 4.4 mm Cavity Diameter: .173 in Single Wire Seal (SWS) Silicone Brown 4.4 mm | Connector Seal & Cavity Plug | Part Number: 1-172888-3 | Internal Number: 1-172888-3 | TE Connectivity | TE Store |
Automotive Connectors COMPRUBBER PLUG SILICON | Rapid Electronics |
TE Connectivity - AMP COMPRUBBER PLUG SILICON | Distrelec |
Single Wire Seal for Automotive Connectors Silicon Rubber Brown | Avnet America |
070 Series Seal Protector for use with Econoseal Connector | TE Connectivity 1-172888-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Econoseal J - Mark II Series |
RoHS: | Unknown |
Accessory Type | Wire Seal |
---|---|
For Use With | AMP Econoseal J - Mark II Series Automotive connectors |
Product Range | Econoseal J - Mark II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-172888-3?
Additional datasheets, footprints and schematics for 1-172888-3 are listed on our Part Details page. You can also find images and similar parts to 1-172888-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172888-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172888-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172888-3 fall under?
The 1-172888-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1-172888-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172888-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172888-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172888-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 1-172888-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172888-3 often in real-time on the comparison pages.
What if I can't find stock of 1-172888-3?
You can fill out our help required form which you can use to request a quote for 1-172888-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.