Options for Price Comparison
Distributor Statistics for 1-174357-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-174357-2
Details for 1-174357-2 by TE Connectivity
Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings
070 EJ-2(+) PLUG ASSY 3P SIR
1-174357-2 image

1-174357-2 by TE Connectivity

070 EJ-2(+) PLUG ASSY 3P SIR
Part Information
1-174357-2 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: M099
Global Product Line: N34
GPL Description: Automotive
Specifications
Body Material:
PBT
Cable Exit Angle:
180°
Color:
Black
Number of Rows:
1
Number of Positions:
3
Mating Tab Width:
.071in, 1.8mm
Width:
25.4mm, 1in
Length:
1.087in, 27.6mm
Height:
.898in, 22.8mm
Operating Voltage:
12VDC
Nominal Voltage Architecture:
12V
Centerline (Pitch):
4.8mm, .189in
UL Flammability Rating:
UL 94V-2
Terminal Position Assurance:
Yes
Mounting Feature:
Without
Polarized:
Yes
Circuit Application:
Signal
Connector Position Assurance Capable:
No
Serviceable:
Yes
Packaging Method:
Bag
Packaging Quantity:
100
Sealable:
Yes
Primary Locking Feature:
Integrated in Housing
Connector Style:
Housing for female terminals
Hybrid Connector:
No
Strain Relief:
No
Connector System:
Wire-to-Wire
Operating Temperature Range:
-30 – 105°C, -22 – 221°F
Alternate Descriptions
070 EJ-2(+) PLUG ASSY 3P SIR Newark Electronics
Conn Housing PL 3 POS 4.8mm Crimp ST Avnet America
Conn Housing PL 3 POS 4.8mm Crimp ST Avnet Europe