Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CA9317-000,
AMPS-0-0174352-2, 440-483671 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
5
in stock
|
Buy Now | |
Boersig
from US$0.91
|
2,669
in stock
|
Buy Now | |
Heilind Electronics
from US$1.18
|
2,229
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
2,122
in stock
|
Buy Now | |
Rapid Electronics
from US$1.20
|
1,613
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,397
in stock
|
Buy Now | |
element14
from US$0.81
|
1,387
in stock
|
Buy Now | |
Farnell
from US$0.95
|
1,387
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
1,269
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
890
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.18
|
146
in stock
|
Buy Now | |
Conrad
from US$1.69
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
65
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
TE Store
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .071in, 1.8mm |
Height | .898in, 22.8mm |
Width | .811in, 20.6mm |
Length | 1.087in, 27.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4.8mm, .189in |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
Automotive Connectors 2P ECONOSEAL PLUG | Rapid Electronics |
Plug Housing, 2Pos, Pbt, Black | Newark Electronics |
HOUSING, ECONOSEAL, 2WAY | element14 |
Econoseal J Mk II plug housing 2 Way | TE Connectivity 174352-2 | RS Americas |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
2 way Econoseal J Mk II plug housing | RS |
Econoseal J - 070 Mark II | Future Electronics |
Conn Housing PL 2 POS 4.8mm Crimp ST | Avnet America |
070 ECONOSEAL MARK-2 PLUG 2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174352-2 | Internal Number: 174352-2 | Alias Number: 440-483671 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Econoseal J Mark-II Series |
RoHS: | Unknown |
Product Range | Econoseal J Mark-II Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 4.8mm |
For Use With | AMP Econoseal J Mark-II Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 174352-2?
Additional datasheets, footprints and schematics for 174352-2 are listed on our Part Details page. You can also find images and similar parts to 174352-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174352-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174352-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174352-2 fall under?
The 174352-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174352-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174352-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174352-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174352-2 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Distrelec, Rapid Electronics and Newark Electronics have stock available or on a lead time for 174352-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174352-2 often in real-time on the comparison pages.
What if I can't find stock of 174352-2?
You can fill out our help required form which you can use to request a quote for 174352-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.