Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Typical Current Rating | 10A |
Interface Plating | Gold (Au) |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Mating Tab Thickness | .025in, .64mm |
Terminal & Splice Type | Tab |
Wire Size Search | 17AWG, 18AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm² |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | .078 – .102in, 2 – 2.5mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 Tab Contact Gold Rohs Compliant: Yes |Amp Te Connectivity 171661-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 171661-5?
Additional datasheets, footprints and schematics for 171661-5 are listed on our Part Details page. You can also find images and similar parts to 171661-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171661-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171661-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171661-5 fall under?
The 171661-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171661-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171661-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 171661-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171661-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 171661-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171661-5 often in real-time on the comparison pages.
What if I can't find stock of 171661-5?
You can fill out our help required form which you can use to request a quote for 171661-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.