Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.74
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.81
|
2,236
in stock
|
Buy Now | |
element14
from US$10.72
|
1,668
in stock
|
Buy Now | |
Farnell
from US$7.95
|
1,531
in stock
|
Buy Now | |
Future Electronics
from US$4.64
|
1,120
in stock
|
Buy Now | |
TTI Europe
from US$4.87
|
920
in stock
|
Buy Now | |
Rapid Electronics
from US$7.10
|
769
in stock
|
Buy Now | |
Distrelec
from US$9.14
|
548
in stock
|
Buy Now | |
Newark Electronics
from US$14.57
|
541
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.81
|
447
in stock
|
Buy Now | |
Chip One Stop
from US$7.87
|
221
in stock
|
Buy Now | |
RS Americas
from US$8.93
|
145
in stock
|
Buy Now | |
Sager
from US$7.71
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.46
|
2
in stock
|
Buy Now | |
Boersig
from US$7.31
|
1
in stock
|
Buy Now | |
Avnet America
-
|
541
in stock
|
Buy Now | |
Avnet Asia
from US$7.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Part Number | 747275-2 |
---|---|
Insert Material | Brass |
Shell Plating Material | Tin |
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
Shell Plating Finish | Bright |
Cover Material | Thermoplastic |
Color | Black |
Shell Material | Steel |
Number of Rows | 2 |
Number of Positions | 25 |
Preloaded | Yes |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.25A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Cable Insulation Diameter | .81 – .97mm, .032 – .038in |
Wire Size | 28 – 26AWG, .08 – .15mm² |
Solid Wire Size | 28 – 26AWG, .1 – .13mm² |
Enclosure | Without |
Centerline (Pitch) | 2.77mm, .0545in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Threaded Insert Plating Material | Zinc |
Threaded Insert Material | Steel |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-2 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Method | Tube |
Packaging Quantity | 40 |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Shell Size | 3 |
Grade | Standard |
Shielded | Yes |
Profile | Low |
Sealable | No |
Grounding Indents | Without |
Thread Type | Standard |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 POS HDF RCPT MS LEAD FREE | Heilind Electronics |
CONNECTOR, D SUB, RECEPTACLE, 25WAY | element14 |
HDF-20 Series 25 Position Free Hanging Socket IDC Standard Cable Connector | Future Electronics |
D-Sub Standard Connectors DSUB B25S IDC RIBBON | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle IDC | Distrelec |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
Conn, D-Ribbon, Cable Socket,25Pos, STR, HDF-20Series, IDC,28-26AWG, FrontMetalShell | TE Connectivity 1658610-2 | RS Americas |
Conn D-Subminiature SKT 25 POS 2.76mm IDT RA Cable Mount 25 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DB |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 1658610-2?
Additional datasheets, footprints and schematics for 1658610-2 are listed on our Part Details page. You can also find images and similar parts to 1658610-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658610-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658610-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658610-2 fall under?
The 1658610-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658610-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658610-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658610-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658610-2 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 1658610-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658610-2 often in real-time on the comparison pages.
What if I can't find stock of 1658610-2?
You can fill out our help required form which you can use to request a quote for 1658610-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.