Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23540X7000Y20,
V23540X7000Y 20 |
Prices starting from US$0.16
Mating Tab Width | 1mm, .039in |
---|---|
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 11A |
Mating Tab Thickness | .025in, .64mm |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .055 – .081in, 1.6 – 1.9mm |
Wire Size Search | .5mm², .6mm², 19AWG, .75mm², 18AWG |
Wire Size | .5 – .75mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
18 -20 AWG 0.5 - 0.75 mm Wire/Cable Size Receptacle Contact | Future Electronics |
V23540X7000Y20Get-Fem Term Au Rohs Compliant: Yes |Amp Te Connectivity 1393365-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1393365-1?
Additional datasheets, footprints and schematics for 1393365-1 are listed on our Part Details page. You can also find images and similar parts to 1393365-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393365-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393365-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393365-1 fall under?
The 1393365-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1393365-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393365-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393365-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393365-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Avnet America and TTI Europe have stock available or on a lead time for 1393365-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393365-1 often in real-time on the comparison pages.
What if I can't find stock of 1393365-1?
You can fill out our help required form which you can use to request a quote for 1393365-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.