Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 4 |
Blank Cavity Position | 4, 23, 13, 45, 44, 21, 14, 62, 50, 39, 37, 35, 63, 38, 32, 22, 67, 65, 41, 33, 24, 10, 9, 51, 49, 48, 43, 40, 20, 19, 11, 8, 66, 34, 12 |
Number of Positions | 96 |
Mating Tab Width | 1.2mm, .047in |
Length | 83mm, 3.268in |
Height | 1.504in, 38.2mm |
Width | 41.8mm, 1.646in |
Centerline (Pitch) | 2.5mm, .098in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Strain Relief | Yes |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Housings PLUG ASSY | Rapid Electronics |
TE Connectivity PLUG ASSY 96P GPEC II KEY C RIGHT EXIT Combination Line Connector 61 Contact(s) | Distrelec |
Connector Housing Sealed Plug 74 Position Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1924941-2?
Additional datasheets, footprints and schematics for 1924941-2 are listed on our Part Details page. You can also find images and similar parts to 1924941-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924941-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924941-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924941-2 fall under?
The 1924941-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1924941-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924941-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924941-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924941-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1924941-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924941-2 often in real-time on the comparison pages.
What if I can't find stock of 1924941-2?
You can fill out our help required form which you can use to request a quote for 1924941-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.