Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Gold (Au) |
---|---|
Typical Current Rating | 11A |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .025in, .64mm |
Crimp Type | F-Crimp |
Mating Tab Width | 1mm, .039in |
Wire Size Search | 18AWG, .5mm², .6mm², 19AWG, .75mm² |
Wire Insulation Diameter | .055 – .081in, 1.4 – 2.06mm |
Wire Size | .5 – .75mm², 20 – 18AWG |
Agency/Standard | SAE/USCAR-2, USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
GET MALE TERM, B, AU Terminal Type: Tab Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab 1 mm .039" .64 mm | Get .64 Connector System & Recept And Tab | Part Number: 2-1419158-3 | Internal Number: 2-1419158-3 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 2-1419158-3?
Additional datasheets, footprints and schematics for 2-1419158-3 are listed on our Part Details page. You can also find images and similar parts to 2-1419158-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419158-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419158-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419158-3 fall under?
The 2-1419158-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1419158-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419158-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419158-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419158-3 have stock available?
Authorised distributors including TE Store, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 2-1419158-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419158-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1419158-3?
You can fill out our help required form which you can use to request a quote for 2-1419158-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.