Logic
Category Selection
View Parts from CategoryLevel Shifters
389 parts
FIFOs
8 parts
Gates & Inverters
1833 parts
Counters
209 parts
Latches
195 parts
Flip Flops
424 parts
Multivibrators
104 parts
Shift Registers
237 parts
Bus Switches
74 parts
Parts from Logic Category
BCD-7 SEG LATCH/DECODER/DRIVER, SOIC-16; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
LOGIC, CRYSTAL OSCILLATOR DRIVER, SC74-6; Logic Type:Crystal Oscillator Driver; Logic Case Style:SC-74; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
LOGIC, CRYSTAL OSCILLATOR DRIVER, SC88-6; Logic Type:Crystal Oscillator Driver; Logic Case Style:SC-88; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
LOGIC, CONFIG MULTI-FUNC, 3 I/P, SC-74-6; Logic Type:Configurable Multiple Function; Logic Case Style:SC-74; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
TRANSLATOR, 2-BIT, I2C, MICROPAK-8; Logic Type:Buffer / Isolator / Repeater / Translator; Logic Case Style:MicroPak; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
4000 CMOS, SMD, 4490, SOIC16, 18V; Logic Type:Eliminator; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
24 BIT FET BUS SWITCH, TSSOP-56; No. of Channels:24Channels; Output Current:30mA; Logic Type:Multiplexer / Demultiplexer Bus Switch; Input Level:1.7V; No. of Pins:56Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V RoHS Compliant: Yes
IC,BUS TRANSCEIVER,SINGLE,8-BIT,AC-CMOS,SOP,24PIN,PLASTIC ROHS COMPLIANT: YES
FET BUS SWITCH W/LVL SHIFT, TSSOP-24; No. of Channels:10Channels; Output Current:64mA; Logic Type:FET Bus Switch with Level Shifting; Input Level:TTL; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes
FET BUS SWITCH W/ LEVEL SHIFTER, VSSOP-8; No. of Channels:2Channels; Output Current:-; Logic Type:FET Bus Switch with Level Shifting; Input Level:CMOS, TTL; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:2.3V; Supply RoHS Compliant: Yes
DIFF TRANSCEIVER, 75LBC176, SOIC8; No. of Channels:2Channels; Output Current:60mA; Logic Type:Bus Transceiver; Input Level:2V; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes
No. of Channels:4Channels; Output Current:-; Logic Type:Bus Switch; Input Level:1.7V; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC, 9BIT BUS LVDS TRANSCEIVER, TQFP-64;; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, TRANSCEIVER, BUS; No. of Channels:8Channels; Output Current:64mA; Logic Type:Bus Transceiver; Input Level:2V; No. of Pins:20Pins; Logic Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
IC, 8BIT BUS TRANSCEIVER DUAL, SMD; No. of Channels:2Channels; Output Current:12mA; Logic Type:Bus Transceiver; Input Level:-; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
FET BUS SWITCH, 24BIT, TSSOP-56; No. of Channels:24Channels; Output Current:-; Logic Type:FET Bus Switch with Level Shifting; Input Level:CMOS, TTL; No. of Pins:56Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
4 BIT FET BUS SWITCH, TSSOP-14; NO. OF C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FET BUS SWITCH OCTAL LOW VOLT, SMD; No. of Channels:1Channels; Output Current:64mA; Logic Type:FET Bus Switch; Input Level:1.7V; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
TRANSCEIVER, OCTAL, 3-STATE, TSSOP-48; No. of Channels:8Channels; Output Current:-; Logic Type:Bus Transceiver; Input Level:2V; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; OperatingRoHS Compliant: Yes
IC, BUS TRANSCEIVER, SMD, TVSOP48; No. of Channels:8Channels; Output Current:64mA; Logic Type:Universal Bus Transceiver; Input Level:2V; No. of Pins:48Pins; Logic Case Style:TVSOP; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RoHS Compliant: Yes