Arithmetic Logic Units - ALUs
Parts from Arithmetic Logic Units - ALUs Category
Viewing page 1 of 1
1 to 2 of 2 parts currently displaying
On Semiconductor
4 BIT BINARY FULL ADDER, 115NS, DIP16; Logic Family / Base Number:MC14008; Supply Voltage Min:3V; Supply Voltage Max:18V; Input Voltage Min:3V; Input Voltage Max:18V; No. of Bits:4bit; Propagation Delay:115ns; Logic Case Style:DIP RoHS Compliant: Yes
Nexperia
LOGIC, BINARY FULL ADDER, 4BIT, SOIC-16; Logic Family / Base Number:74HC283; Supply Voltage Min:2V; Supply Voltage Max:6V; Input Voltage Min:0V; Input Voltage Max:6V; No. of Bits:4bit; Propagation Delay:-; Logic Case Style:SOIC; No. RoHS Compliant: Yes
See more parts featured in this category or return to Logic
Viewing page 1 of 1
1 to 2 of 2 parts currently displaying