Status: | Active |
---|---|
Series: | MC74AC646 |
RoHS: | Compliant |
Independent Registers for A and B Buses |
Multiplexed Real-Time and Stored Data Transfers |
Choice of True and Inverting Data Paths |
3-State Outputs |
300 mil Slim Dual In-Line Package |
Outputs Source/Sink 24 mA |
ACT646 Has TTL Compatible Inputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74AC646 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 12 |
IO Max (mA) | 24 |
Package Type | SOIC−24 WB |
IC: digital | Transfer Multisort Elektronik |
BUFFERS & TRANSCEIVERS | Farnell |
Ic,bus Transceiver,single,8-Bit,ac-Cmos,sop,24Pin,plastic Rohs Compliant: Yes |Onsemi MC74AC646DWG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74AC646DWG?
Additional datasheets, footprints and schematics for MC74AC646DWG are listed on our Part Details page. You can also find images and similar parts to MC74AC646DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC646DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC646DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC646DWG fall under?
The MC74AC646DWG is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC74AC646DWG when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC646DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC646DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC646DWG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for MC74AC646DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC646DWG often in real-time on the comparison pages.
What if I can't find stock of MC74AC646DWG?
You can fill out our help required form which you can use to request a quote for MC74AC646DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.