Latches

Parts from Latches Category

Viewing page 1 of 10
1 to 20 of 195 parts currently displaying
CD4044BD from Texas Instruments
Texas Instruments

QUAD NAND R/S-LATCH, 3-STATE, SOIC16; Logic Family / Base Number:CD4044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes

MC74ACT573DWR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MC74ACT373DWR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74ACT373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:7.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MC74AC373DWG. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74AC373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

MC74HCT573ADTR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:30ns; Output Current:6mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MC74HC373ADTG. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74HC373; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:21ns; Output Current:7.8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

MC74HC373ADWR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:26ns; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; No. of Bits:8bit RoHS Compliant: Yes

MC74LCX373DTR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74LCX373; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:8ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes

74HCT259D 652. from Nexperia
Nexperia

Logic Family / Base Number:74HCT259; Latch Type:D Type; IC Output Type:TTL; Propagation Delay:58ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Bits:8bit RoHS Compliant: Yes

74HCT259PW 112. from Nexperia
Nexperia

Logic Family / Base Number:74HCT259; Latch Type:D Type; IC Output Type:TTL; Propagation Delay:58ns; Output Current:25mA; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Bits:8bit RoHS Compliant: Yes

74HCT373D 652. from Nexperia
Nexperia

Logic Family / Base Number:74HCT373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:17ns; Output Current:35mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

74HC373PW 112. from Nexperia
Nexperia

Logic Family / Base Number:74HC373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:35mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; No. of Bits:8bit RoHS Compliant: Yes

74LVC573APW 112. from Nexperia
Nexperia

Logic Family / Base Number:74LVC573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:18.8ns; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V RoHS Compliant: Yes

MC74HC573ADWR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74HC573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

MC74LCX16373DTG. from On Semiconductor
On Semiconductor

LOG CMOS LATCH 16BIT ROHS COMPLIANT: YES

74HCT573D,652. from Nexperia
Nexperia

74HCT573D/SOT163/SO20 ROHS COMPLIANT: YES

MC74VHC259DG from On Semiconductor
On Semiconductor

IC, 8BIT ADDRESSABLE LATCH, SOIC-16; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:10ns; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

MC74ACT259DG from On Semiconductor
On Semiconductor

ADDRESSABLE LATCH, 8-BIT, SOIC-16; Logic Family / Base Number:74ACT259; Latch Type:Addressable; IC Output Type:Non Inverted; Propagation Delay:6.5ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; No. of Bits:8bit RoHS Compliant: Yes

74HCT573D,653 from Nexperia
Nexperia

74HCT CMOS, SMD, 74HCT573, SOIC20; Logic Family / Base Number:74HCT573; Latch Type:Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:20ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

MC74ACT373DWG. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74ACT373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

See more parts featured in this category or return to Logic
Viewing page 1 of 10
1 to 20 of 195 parts currently displaying