Multivibrators
Parts from Multivibrators Category
Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Logic Case Style:DHVQFN; No. of Pins:16Pins; Propagation Delay:92ns RoHS Compliant: Yes
MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
MONO MULTIVIBRATOR, 60NS, SOIC-16; Logic Family / Base Number:HEF4538; Multivibrator Type:Retriggerable Monostable; Output Current:2.4mA; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
ANA PWR CURRENT MODE CONT ROHS COMPLIANT: YES
Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:16Pins; Propagation Delay:-; Product Range:- RoHS Compliant: Yes
74HC123D/SOT109/SO16 ROHS COMPLIANT: YES
MONO MULTIVIBRATOR, 100NS, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
DUAL RE-TRIGGERABLE PRECISION MONO MULTIVIBRATOR, SOIC-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC RoHS Compliant: Yes
HEF4528BT/SOT109/SO16 ROHS COMPLIANT: YES
Logic Family / Base Number:HEF4538; Multivibrator Type:Retriggerable Monostable; Output Current:2.4mA; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:60ns RoHS Compliant: Yes
MONO MULTIVIBRATOR, 100NS, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Propagation Delay:35ns; Product Range:- RoHS Compliant: Yes
IC, MONO MULTIVIBRATOR, 21NS, TSSOP-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC123, SOIC16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
IC, MULTIVIBRATOR, MONSTABLE, SMD ROHS COMPLIANT: YES
IC, MULTIVIBRATOR, MONSTABLE; Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes
IC, MULTIVIBRATOR, SMD, SOIC16, 5V; Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DHVQFN; No. of Pins:16Pins; Propagation Delay:10.5ns RoHS Compliant: Yes
Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Propagation Delay:83ns; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:24ns; Product Range:- RoHS Compliant: Yes