Digital Comparators
Parts from Digital Comparators Category
74HCT CMOS, SMD, 74HCT688, SOIC20; Logic Family / Base Number:74HCT688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
COMPARATOR, MAGNITUDE, 8BIT, SOIC-20; Logic Family / Base Number:74HCT688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
IC, 74HC, SMD, 74HC85, SOIC16, 6V; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
COMPARATOR, SINGLE, SOT-23-5; Logic Family / Base Number:-; Comparator Type:General Purpose; No. of Channels:1Channels; No. of Bits:-; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
COMPARATOR, SINGLE, SC-70-5; Logic Family / Base Number:-; Comparator Type:General Purpose; No. of Channels:1Channels; No. of Bits:-; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes
IC, COMPARATOR, SMD, TSSOP20, 5V; Logic Family / Base Number:74HC688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
IC, LOGIC, 74HCT, COMPARATOR, SO16; Logic Family / Base Number:74HCT85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
COMPARATOR, MAGNITUDE, 4BIT, SOIC-16; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V;RoHS Compliant: Yes
8BIT IDENTITY COMPARATORS, 74HC688; Logic Family / Base Number:74HC688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
IC, COMPARATOR; Logic Family / Base Number:74LS688; Comparator Type:Magnitude / Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.85V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
MAGNITUDE COMPARATOR, 4BIT, SOIC-16; Logic Family / Base Number:MC14585; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IDENTITY COMPARATOR, 8-BIT, SOIC-20; Logic Family / Base Number:74FCT521; Comparator Type:Identity; No. of Channels:1Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
IC, COMPARATOR; Logic Family / Base Number:74ALS520; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
8 CHANNEL IDENTITY COMPARATOR, DIP-20; Logic Family / Base Number:74F521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Logic IC Family:74F RoHS Compliant: Yes
8 CHANNEL IDENTITY COMPARATOR, SOIC-20; Logic Family / Base Number:74HC688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Logic IC Family:74HCRoHS Compliant: Yes
8 CHANNEL IDENTITY COMPARATOR, SOIC-20; Logic Family / Base Number:74AC521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Logic IC Family:74ACRoHS Compliant: Yes
COMPARATOR, MAGNITUDE, 8CH, TSSOP-20; Logic Family / Base Number:74HC688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
COMPARATOR, MAGNITUDE, 4CH, SOIC-16; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
COMPARATOR, MAGNITUDE, 4CH, TSSOP-16; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
4 CHANNEL MAGNITUDE COMPARATOR, SOIC-16; Logic Family / Base Number:MC14585; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes