Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
1,289
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
103,604
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
2,807
in stock
|
Buy Now | |
CoreStaff
from US$0.76
|
2,062
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,289
in stock
|
Buy Now | |
element14
from US$0.83
|
1,289
in stock
|
Buy Now |
No. of Channels | 2Channels |
---|---|
Output Current | - |
Logic Type | FET Bus Switch with Level Shifting |
Input Level | CMOS TTL |
No. of Pins | 8Pins |
Logic Case Style | VSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3-V, 1:1 (SPST), 2-channel FET bus switch with level shifter | Texas Instruments |
Fet Bus Switch W/ Level Shifter, Vssop-8 | Newark Electronics |
FET BUS SWITCH W/ LEVEL SHIFTER, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a SN74CB3T3306DCUR .?
Additional datasheets, footprints and schematics for SN74CB3T3306DCUR . are listed on our Part Details page. You can also find images and similar parts to SN74CB3T3306DCUR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CB3T3306DCUR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3T3306DCUR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CB3T3306DCUR . fall under?
The SN74CB3T3306DCUR . is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CB3T3306DCUR . when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3T3306DCUR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CB3T3306DCUR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CB3T3306DCUR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SN74CB3T3306DCUR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CB3T3306DCUR . often in real-time on the comparison pages.
What if I can't find stock of SN74CB3T3306DCUR .?
You can fill out our help required form which you can use to request a quote for SN74CB3T3306DCUR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.