Logic
Category Selection
View Parts from CategoryLevel Shifters
389 parts
FIFOs
8 parts
Gates & Inverters
1833 parts
Counters
209 parts
Latches
195 parts
Flip Flops
424 parts
Multivibrators
104 parts
Shift Registers
237 parts
Bus Switches
74 parts
Parts from Logic Category
IC, 8BIT UNIV BUS TRANSCEIVER, TSSOP-48; No. of Channels:8Channels; Output Current:64mA; Logic Type:Universal Bus Transceiver; Input Level:LVTTL; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:3.15V; Supply Voltage RoHS Compliant: Yes
2 BIT BUS TRANSCEIVER, DIP-8; NO. OF CHA; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
BUS SWITCH, 8 BIT, WTSSOP-20; No. of Channels:8Channels; Output Current:128mA; Logic Type:Bus Switch; Input Level:TTL; No. of Pins:20Pins; Logic Case Style:WTSSOP; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes
8 BIT FET BUS SWITCH, QFN-20; No. of Channels:8Channels; Output Current:-; Logic Type:FET Bus Switch; Input Level:1.7V; No. of Pins:20Pins; Logic Case Style:VQFN; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
QUAD BUS BUFFER, 74HCT125, SOIC14; No. of Channels:4Channels; Output Current:6mA; Logic Type:Bus Buffer; Input Level:2V; No. of Pins:14Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
FET BUS SWITCH, 8 CH, TSSOP-20; No. of Channels:8Channels; Output Current:-; Logic Type:FET Bus Switch; Input Level:1.7V; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
FET BUS SWITCH, OCTAL, VQFN-20; No. of Channels:8Channels; Output Current:-; Logic Type:FET Bus Switch; Input Level:CMOS, TTL; No. of Pins:20Pins; Logic Case Style:VQFN; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
IC, LOGIC, 74LS, BUS TRANSCEIVER; No. of Channels:8Channels; Output Current:48mA; Logic Type:Bus Transceiver; Input Level:2V; No. of Pins:20Pins; Logic Case Style:DIP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes
16 BIT BUS TRANSCEIVER, TSSOP-56; No. of Channels:16Channels; Output Current:24mA; Logic Type:Bus Transceiver; Input Level:2V; No. of Pins:56Pins; Logic Case Style:TSSOP; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
UNIVERSAL BUS DRIVER, 16-BIT, TSSOP-48; No. of Channels:16Channels; Output Current:-; Logic Type:Universal Bus Driver; Input Level:CMOS; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
IC, 2BIT FET BUS SWITCH, TSSOP-8; No. of Channels:2Channels; Output Current:64A; Logic Type:FET Bus Switch; Input Level:TTL; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
LOGIC, FET BUS SWITCH, TSSOP-20; No. of Channels:8Channels; Output Current:-; Logic Type:FET Bus Switch; Input Level:LVTTL; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
LOGIC, SCHMITT TRIGGER BUFFER, SOT-553-5; No. of Channels:-; Output Current:-; Logic Type:Schmitt Trigger Buffer; Input Level:-; No. of Pins:5Pins; Logic Case Style:SOT-553; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
OCTAL BUS TRANSCEIVER, SMD, 74F245; No. of Channels:8Channels; Output Current:64mA; Logic Type:Bus Transceiver; Input Level:2V; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
SCAN TEST DEVICE, LQFP-64; No. of Channels:9Channels; Output Current:-; Logic Type:Scan Test Device with Universal Bus Transceivers; Input Level:2V; No. of Pins:64Pins; Logic Case Style:LQFP; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
SCAN TEST DEVICE, TSSOP-64, FULL REEL; No. of Channels:9Channels; Output Current:-; Logic Type:Scan Test Device with Universal Bus Transceivers; Input Level:2V; No. of Pins:64Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.7V RoHS Compliant: Yes
IC, 16BIT BUS TRANSCEIVER, TSSOP-48; No. of Channels:16Channels; Output Current:24mA; Logic Type:Bus Transceiver; Input Level:2V; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
FET BUS SWITCH, 2 CH, TSSOP-8; No. of Channels:2Channels; Output Current:-; Logic Type:FET Bus Switch; Input Level:2V; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes