Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Output Current | - |
Logic Type | FET Bus Switch |
Input Level | 1.7V |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3-V, 1:1 (SPST), 8-channel general-purpose FET bus switch | Texas Instruments |
Fet Bus Switch, 8 Ch, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74CBTLV3245APWR .?
Additional datasheets, footprints and schematics for SN74CBTLV3245APWR . are listed on our Part Details page. You can also find images and similar parts to SN74CBTLV3245APWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTLV3245APWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTLV3245APWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTLV3245APWR . fall under?
The SN74CBTLV3245APWR . is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTLV3245APWR . when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTLV3245APWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTLV3245APWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBTLV3245APWR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74CBTLV3245APWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTLV3245APWR . often in real-time on the comparison pages.
What if I can't find stock of SN74CBTLV3245APWR .?
You can fill out our help required form which you can use to request a quote for SN74CBTLV3245APWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.