Buffers, Transceivers & Line Drivers

Parts from Buffers, Transceivers & Line Drivers Category

Viewing page 1 of 71
1 to 20 of 1408 parts currently displaying
CD4050BD from Texas Instruments
Texas Instruments

NON INVERTING BUFFER/CONVERTER, SOIC-16; Logic Family / Base Number:CD4050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000 RoHS Compliant: Yes

SN74AVC16T245DGGR from Texas Instruments
Texas Instruments

NON INVERTING TRANSCEIVER, TSSOP-48; Logic Family / Base Number:74AVC16T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes

SN74AVC2T45DCTR from Texas Instruments
Texas Instruments

NON INVERTING TRANSCEIVER, SSOP-8; Logic Family / Base Number:74AVC2T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC Family:74AVCRoHS Compliant: Yes

74ACT16244DGGR from Texas Instruments
Texas Instruments

NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74ACT16244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes

SN74AHCT1G125DBVT from Texas Instruments
Texas Instruments

NON INVERTING BUS BUFFER GATE SOT23-5; Logic Family / Base Number:74AHCT1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

SN74LVC1G125DCKT from Texas Instruments
Texas Instruments

NON INVERTING BUS BUFFER GATE SC-70-5; Logic Family / Base Number:74LVC1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

SN74LVC1G17DCKT from Texas Instruments
Texas Instruments

SCHMITT TRIGGER BUFFER, SC-70-5; Logic Family / Base Number:74LVC1G17; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC RoHS Compliant: Yes

NC7SP17P5X from On Semiconductor
On Semiconductor

SCHMITT TRIGGER BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S RoHS Compliant: Yes

MC74HCT125ADR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74HCT125; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HCT; Logic IC Base Number:74125; Product Range:- RoHS Compliant: Yes

MC74HCT244ADWR2G. from On Semiconductor
On Semiconductor

LOG CMOS BUS INTRFCE OCTL ROHS COMPLIANT: YES

MC74ACT244DTR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC Base Number:74244 RoHS Compliant: Yes

MC74ACT244DWR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC-W; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC Base Number:74244 RoHS Compliant: Yes

MC74ACT245DWR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74ACT245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC-W; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC Base Number:74245 RoHS Compliant: Yes

MC74ACT541DWR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74ACT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Product Range:- RoHS Compliant: Yes

MC74HC245ADWR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base Number:74245 RoHS Compliant: Yes

MC74LCX07DTR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74LCX07; Logic Device Type:Buffer / Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LCX; Logic IC Base Number:7407; Product Range:- RoHS Compliant: Yes

MC74LCX541DTR2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74LCX541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Logic IC Base Number:74541 RoHS Compliant: Yes

MC74LVX4245DWR2G. from On Semiconductor
On Semiconductor

Logic Device Type:Transceiver, Translating; Logic Case Style:SOIC-W; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

MC74VHC1G05DFT2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:74VHC1G05; Logic Device Type:Buffer / Driver; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Logic IC Base Number:741G05; Product Range:- RoHS Compliant: Yes

NLV17SZ07DFT2G. from On Semiconductor
On Semiconductor

Logic Family / Base Number:-; Logic Device Type:Buffer / Driver; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic IC Base Number:-; Operating Temperature Min:-55°CRoHS Compliant: Yes

See more parts featured in this category or return to Logic
Viewing page 1 of 71
1 to 20 of 1408 parts currently displaying