Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Output Current | 64mA |
Logic Type | Universal Bus Transceiver |
Input Level | LVTTL |
No. of Pins | 48Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 2V |
Operating Temperature Range | 0°C to +85°C |
Output Level Type | LVTTL |
Output Voltage | 2.4V |
Supply Voltage Range | 3.15V to 3.45V |
IC, 8BIT UNIV BUS TRANSCEIVER, TSSOP-48 | element14 |
Transceivers 8-Bit and Two 1-Bit 3-State | RS |
Where can I find additional details, specifications and documents for a SN74VMEH22501DGGR .?
Additional datasheets, footprints and schematics for SN74VMEH22501DGGR . are listed on our Part Details page. You can also find images and similar parts to SN74VMEH22501DGGR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74VMEH22501DGGR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74VMEH22501DGGR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74VMEH22501DGGR . fall under?
The SN74VMEH22501DGGR . is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74VMEH22501DGGR . when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74VMEH22501DGGR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74VMEH22501DGGR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74VMEH22501DGGR . have stock available?
Authorised distributors including element14, Farnell and RS have stock available or on a lead time for SN74VMEH22501DGGR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74VMEH22501DGGR . often in real-time on the comparison pages.
What if I can't find stock of SN74VMEH22501DGGR .?
You can fill out our help required form which you can use to request a quote for SN74VMEH22501DGGR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.