Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 16Channels |
---|---|
Output Current | - |
Logic Type | Universal Bus Driver |
Input Level | CMOS |
No. of Pins | 48Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 74ALVC162334PAG?
Additional datasheets, footprints and schematics for 74ALVC162334PAG are listed on our Part Details page. You can also find images and similar parts to 74ALVC162334PAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ALVC162334PAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ALVC162334PAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ALVC162334PAG fall under?
The 74ALVC162334PAG is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to 74ALVC162334PAG when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ALVC162334PAG you can contact the distributor directly for product support, shipping queries etc.
Is the 74ALVC162334PAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74ALVC162334PAG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 74ALVC162334PAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ALVC162334PAG often in real-time on the comparison pages.
What if I can't find stock of 74ALVC162334PAG?
You can fill out our help required form which you can use to request a quote for 74ALVC162334PAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.