Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 9Channels |
---|---|
Logic Type | Scan Test Device with Universal Bus Transceivers |
Input Level | 2V |
No. of Pins | 64Pins |
Logic Case Style | LQFP |
Supply Voltage Min | 2.7V |
RoHS Compliant | Yes |
3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers | Texas Instruments |
Scan Test Device, Lqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVTH18502APM?
Additional datasheets, footprints and schematics for SN74LVTH18502APM are listed on our Part Details page. You can also find images and similar parts to SN74LVTH18502APM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH18502APM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH18502APM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH18502APM fall under?
The SN74LVTH18502APM is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH18502APM when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH18502APM you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH18502APM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN74LVTH18502APM have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for SN74LVTH18502APM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH18502APM often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH18502APM?
You can fill out our help required form which you can use to request a quote for SN74LVTH18502APM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.