Shift Registers
Parts from Shift Registers Category
Logic Family / Base Number:HEF4094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; MSL:- RoHS Compliant: Yes
Logic Family / Base Number:MC14021B; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
Logic Family / Base Number:74HCT165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant: Yes
SHIFT REGISTER, 8BIT, -40 TO 125DEG C; Logic Family / Base Number:HEF4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:MC14094; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
LOG CMOS SHIFT REG 8BIT ROHS COMPLIANT: YES
LOG CMOS SHIFT REG 8BIT ROHS COMPLIANT: YES
74HC595D/SOT109/SO16 ROHS COMPLIANT: YES
74HC4094D/SOT109/SO16 ROHS COMPLIANT: YES
Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
74HC595D/SOT109/SO16 ROHS COMPLIANT: YES
Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:8 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant: Yes
SHIFT REGISTER, 8BIT, -40 TO 125DEG C; Logic Family / Base Number:STPIC6D595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
IC, 64BIT STATIC SHIFT REGISTER, SOIC-16; Logic Family / Base Number:MC14557; Shift Register Function:-; No. of Elements:1 Element; No. of Bits Per Element:64bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
9 BIT UNIVERSAL SHIFT REGISTER LQFP32; Logic Family / Base Number:-; Shift Register Function:Parallel to Serial, Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:9bit; Logic Case Style:LQFP; No. of Pins:32Pins RoHS Compliant: Yes
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16; Logic Family / Base Number:74LV165; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC RoHS Compliant: Yes
74HCT CMOS, SMD, 74HCT165, SOIC16; Logic Family / Base Number:74HCT165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
8 BIT SHIFT/STORE REGISTER, SOIC-16; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel; No. of Elements:8 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
8 BIT, SIPO/SISO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC RoHS Compliant: Yes