Status: | Unknown |
---|---|
Series: | 74VCX16245 |
RoHS: | Compliant |
Designed for Low Voltage Operation: VCC = 1.65-3.6V |
3.6V Tolerant Inputs and Outputs |
High Speed Operation: 2.5ns max for 3.0 to 3.6V 3.0ns max for 2.3 to 2.7V 6.0ns max for 1.65 to 1.95V |
Static Drive: +/- 24mA Drive at 3.0V +/-18mA Drive at 2.3V +/-6mA Drive at 1.65V |
Supports Live Insertion and Withdrawal |
IOFF Specification Guarantees High Impedance When VCC = 0V |
Near Zero Static Supply Current in All Three Logic States (20mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds +/-300mA @ 125°C |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
Compliance | Pb-free Halide free |
---|
IC, 74VCX LOGIC | Farnell |
Ic, 74Vcx Logic |Onsemi 74VCX16245MTD | Newark Electronics |
Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP W Rail | Avnet America |
Where can I find additional details, specifications and documents for a 74VCX16245MTD?
Additional datasheets, footprints and schematics for 74VCX16245MTD are listed on our Part Details page. You can also find images and similar parts to 74VCX16245MTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VCX16245MTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VCX16245MTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VCX16245MTD fall under?
The 74VCX16245MTD is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to 74VCX16245MTD when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VCX16245MTD you can contact the distributor directly for product support, shipping queries etc.
Is the 74VCX16245MTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VCX16245MTD have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 74VCX16245MTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VCX16245MTD often in real-time on the comparison pages.
What if I can't find stock of 74VCX16245MTD?
You can fill out our help required form which you can use to request a quote for 74VCX16245MTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.