Status: | Active |
---|---|
Series: | MC14490 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
23
in stock
|
Buy Now | |
Schukat Electronic
from US$5.36
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
56
in stock
|
Buy Now | |
element14
from US$4.34
|
56
in stock
|
Buy Now | |
Farnell
from US$4.22
|
56
in stock
|
Buy Now | |
Avnet Silica
-
|
3,619
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$4.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Six Debouncers Per Package |
Internal Pullups on All Data Inputs |
Can Be Used as a Digital Integrator, System Synchronizer, or Delay Line |
Internal Oscillator (R-C), or External Clock Source |
TTL Compatible Data Inputs/Outputs |
Single Line Input, Debounces Both "Make" and "Break" Contacts |
Does Not Require "Form C" (Single Pole Double Throw) Input Signal |
Cascadable for Longer Time Delays |
Schmitt Trigger on Clock Input (Pin 7) |
Supply Voltage Range = 3.0 V to 18 V |
Chip Complexity: 546 FETs or 136.5 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC14490 |
---|---|
Compliance | Pb-free Halide free |
Type | Bounce Eliminator |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 320 |
PD Max (W) | 0.5 |
IO Max (mA) | 9 |
Package Type | SOIC-16W |
Hex Contact Bounce Elim SOL16 | Schukat Electronic |
4000 Cmos, Smd, 4490, Soic16, 18V | Newark Electronics |
4000 CMOS, SMD, 4490, SOIC16, 18V | element14 |
Hex Bounce Eliminator, MC14490DWG | RS |
Eliminator 16-Pin SOIC W Rail | Avnet Silica |
MC14490 Series 3 to 18 Vdc CMOS Hex Bounce Eliminator - SOIC-16 | Future Electronics |
CMOS Logic, Hex Contact Bounce Eliminator, SOIC-16, Pb-Free | ON Semiconductor MC14490DWG | RS Americas |
Where can I find additional details, specifications and documents for a MC14490DWG?
Additional datasheets, footprints and schematics for MC14490DWG are listed on our Part Details page. You can also find images and similar parts to MC14490DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14490DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14490DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14490DWG fall under?
The MC14490DWG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14490DWG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14490DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14490DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14490DWG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC14490DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14490DWG often in real-time on the comparison pages.
What if I can't find stock of MC14490DWG?
You can fill out our help required form which you can use to request a quote for MC14490DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.