SN74VMEH22501ADGGR . Logic by Texas Instruments

TRANSCEIVER OCTAL 3-STATE TSSOP-48

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Channels 8Channels
Output Current -
Logic Type Bus Transceiver
Input Level 2V
No. of Pins 48Pins
Logic Case Style TSSOP
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Device Type Transceiver

Alternative Descriptions

TRANSCEIVER, OCTAL, 3-STATE, TSSOP-48 | Farnell
IC UNIVERSAL BUS TXRX 48TSSOP | Digi-Key Electronics
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs | Texas Instruments

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74VMEH22501ADGGR .?

Additional datasheets, footprints and schematics for SN74VMEH22501ADGGR . are listed on our Part Details page. You can also find images and similar parts to SN74VMEH22501ADGGR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74VMEH22501ADGGR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74VMEH22501ADGGR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74VMEH22501ADGGR . fall under?

The SN74VMEH22501ADGGR . is listed under Semiconductors - ICs > Logic > Universal Bus Functions.

Can I view similar or alternative parts?

You can view similar parts to SN74VMEH22501ADGGR . when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74VMEH22501ADGGR . you can contact the distributor directly for product support, shipping queries etc.

Is the SN74VMEH22501ADGGR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74VMEH22501ADGGR . have stock available?

Authorised distributors including Digi-Key Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for SN74VMEH22501ADGGR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74VMEH22501ADGGR . often in real-time on the comparison pages.

What if I can't find stock of SN74VMEH22501ADGGR .?

You can fill out our help required form which you can use to request a quote for SN74VMEH22501ADGGR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay