Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Output Current | 60mA |
Logic Type | Bus Transceiver |
Input Level | 2V |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Data Rate | 30Mbps |
Device Type | Differential Transceiver |
Driver Case Style | SOIC |
IC Generic Number | 75LBC176 |
IC Interface Type | RS485 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Differential Bus |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
SN75LBC176A RS-485 LP transceiver, SOIC8 | RS |
Diff Transceiver, 75Lbc176, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75LBC176AD .?
Additional datasheets, footprints and schematics for SN75LBC176AD . are listed on our Part Details page. You can also find images and similar parts to SN75LBC176AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LBC176AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LBC176AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LBC176AD . fall under?
The SN75LBC176AD . is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN75LBC176AD . when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC176AD . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LBC176AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LBC176AD . have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN75LBC176AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LBC176AD . often in real-time on the comparison pages.
What if I can't find stock of SN75LBC176AD .?
You can fill out our help required form which you can use to request a quote for SN75LBC176AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.