Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,843
in stock
|
Buy Now | |
element14
from US$0.20
|
1,843
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,843
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Type | Crystal Oscillator Driver |
---|---|
Logic Case Style | SC-88 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74LVC Series 3.3 V Surface Mount Single X-Tal Driver - TSSOP-6 | Future Electronics |
Logic, Crystal Oscillator Driver, Sc88-6 | Newark Electronics |
LOGIC, CRYSTAL OSCILLATOR DRIVER, SC88-6 | element14 |
Crystal Driver,1.6-5.5V,74LVC1GX04GW | RS |
Crystal Oscillator Driver 6-Pin TSSOP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 74LVC1GX04GW 125?
Additional datasheets, footprints and schematics for 74LVC1GX04GW 125 are listed on our Part Details page. You can also find images and similar parts to 74LVC1GX04GW 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC1GX04GW 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1GX04GW 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC1GX04GW 125 fall under?
The 74LVC1GX04GW 125 is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to 74LVC1GX04GW 125 when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1GX04GW 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC1GX04GW 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC1GX04GW 125 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74LVC1GX04GW 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC1GX04GW 125 often in real-time on the comparison pages.
What if I can't find stock of 74LVC1GX04GW 125?
You can fill out our help required form which you can use to request a quote for 74LVC1GX04GW 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.