Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 10Channels |
---|---|
Output Current | - |
Logic Type | FET Bus Switch with Level Shifting |
Input Level | TTL |
No. of Pins | 24Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fet Bus Switch W/Lvl Shift, Tssop-24 | Newark Electronics |
FET BUS SWITCH W/LVL SHIFT, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a SN74CBTD3384PW?
Additional datasheets, footprints and schematics for SN74CBTD3384PW are listed on our Part Details page. You can also find images and similar parts to SN74CBTD3384PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTD3384PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTD3384PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTD3384PW fall under?
The SN74CBTD3384PW is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTD3384PW when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTD3384PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTD3384PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBTD3384PW have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74CBTD3384PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTD3384PW often in real-time on the comparison pages.
What if I can't find stock of SN74CBTD3384PW?
You can fill out our help required form which you can use to request a quote for SN74CBTD3384PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.