SN74CB3Q16211DGGR. Part Information
Details for SN74CB3Q16211DGGR. by Texas Instruments
Semiconductors - ICs>Logic>Universal Bus Functions
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.1600 |
10 | 1.8400 |
25 | 1.7000 |
50 | 1.5900 |
100 | 1.4800 |
250 | 1.3800 |
500 | 1.2900 |
Stock Information
Details
Part Specifications
Logic Type | Bus Switch |
Alternative Part Descriptions
- 24 BIT FET BUS SWITCH, TSSOP-56; No. of Channels:24Channels; Output Current:30mA; Logic Type:Multiplexer / Demultiplexer Bus Switch; Input Level:1.7V; No. of Pins:56Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74CB3Q16211DGGR.?
Additional datasheets, footprints and schematics for SN74CB3Q16211DGGR. are listed in our Part Details tab. You can also find the SN74CB3Q16211DGGR. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CB3Q16211DGGR. in the Pricing & Inventory tab next to part details. You can view SN74CB3Q16211DGGR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CB3Q16211DGGR. fall under?
The SN74CB3Q16211DGGR. is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CB3Q16211DGGR. when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3Q16211DGGR. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CB3Q16211DGGR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74CB3Q16211DGGR. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74CB3Q16211DGGR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CB3Q16211DGGR. often in real-time on the comparison pages.
What if I can't find stock of SN74CB3Q16211DGGR.?
You can fill out our help required form which you can use to request a quote for SN74CB3Q16211DGGR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.