Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B2201C960 |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.36
|
115
in stock
|
Buy Now | |
TTI Europe
from US$4.17
|
4,300
in stock
|
Buy Now | |
Rapid Electronics
from US$4.46
|
1,695
in stock
|
Buy Now | |
Chip One Stop
from US$4.39
|
1,695
in stock
|
Buy Now | |
Distrelec
from US$4.37
|
1,695
in stock
|
Buy Now | |
Farnell
from US$6.53
|
1,360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.86
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
-
|
Buy Now | |
Future Electronics
from US$4.82
|
-
|
Buy Now | |
Avnet America
from US$4.35
|
-
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now | |
element14
from US$4.82
|
-
|
Buy Now | |
Boersig
from US$4.60
|
-
|
Buy Now | |
Sager
from US$4.76
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
Rows Loaded | A, B, C |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Number of Positions | 96 |
Number of Columns | 32 |
Number of Signal Positions | 96 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Cross Section | .32 x .76mm, .013 x .03in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 10.6mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 10.6mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Connector System | Board-to-Board |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
DIN Size | Standard |
Sealable | No |
Connector & Housing Type | Receptacle |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 2.9mm, .114in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
96P FMALE STR TYPE C LOADA+B+C | TTI Europe |
DIN 41612 Connectors RCPT 96P VT TYPE C | Rapid Electronics |
TE Connectivity V42254B2201C960 PC612 FEDERLEI Board Euro Connector 96 Contact(s) 3 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
DIN 41612 PC BOARD CONNECTORS | Farnell |
2.54mm,rcpt,DIN41612,solder,PCB,vert,64w | RS |
Socket | Transfer Multisort Elektronik |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Socket, Din41612, Straight, C, 96Way | Newark Electronics |
96 Position 2.54 mm Receptacle Vertical Through Hole Eurocard Type C Connector | Future Electronics |
2.54mm, rcpt, DIN41612,solder, PCB, vert,64w | TE Connectivity 9-1393640-2 | RS Americas |
SOCKET, DIN41612, STRAIGHT, C, 96WAY | element14 |
TE Connectivity | Sager |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (27-Jun-2018) |
Colour | Grey |
Connector Mounting Orientation | Vertical |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Gohm |
Lead Spacing | 2.54mm |
Material | Thermoplastic Glass reinforced |
Row Pitch | 2.54mm |
Standard | DIN 41652 Level 2 |
Termination Method | Through Hole |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 9-1393640-2?
Additional datasheets, footprints and schematics for 9-1393640-2 are listed on our Part Details page. You can also find images and similar parts to 9-1393640-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393640-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393640-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393640-2 fall under?
The 9-1393640-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1393640-2 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393640-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393640-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393640-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1393640-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393640-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1393640-2?
You can fill out our help required form which you can use to request a quote for 9-1393640-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.