Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 96Contacts |
---|---|
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
RoHS Compliant | No |
Din 41612 Pcb Connector, Plug, 96 Way | Newark Electronics |
Conn DIN 41612 PL 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 536416-5?
Additional datasheets, footprints and schematics for 536416-5 are listed on our Part Details page. You can also find images and similar parts to 536416-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536416-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536416-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536416-5 fall under?
The 536416-5 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536416-5 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536416-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536416-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536416-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 536416-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536416-5 often in real-time on the comparison pages.
What if I can't find stock of 536416-5?
You can fill out our help required form which you can use to request a quote for 536416-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.