Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
No stock
|
Buy Now | |
TE Store
from US$1.39
|
11,176
in stock
|
Buy Now | |
Heilind Electronics
from US$1.74
|
7,679
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.74
|
1,536
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
106
in stock
|
Buy Now | |
element14
from US$1.31
|
106
in stock
|
Buy Now | |
Farnell
from US$1.64
|
106
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
72
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
9
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Boersig
from US$1.48
|
-
|
Buy Now | |
Carlton-Bates
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 3 |
Number of Positions | 15 |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .76 – 2.29mm, .76 – 2.29in |
Width | 21.46mm |
Length | 33.02mm |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Assembly or Kit | Kit |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Product Type | Housing Kit |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
15P UMNLII IN-LINE CAP HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 15 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 770030-1 | Internal Number: 770030-1 | 6.35 mm | TE Connectivity | TE Store |
15P UMNLII IN-LINE CAP HSG KIT | Heilind Electronics |
Plug And Socket Connector Housing | Newark Electronics |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
Connector Soft Shell Universal MATE-N-LOK II 15 Receptacle (Cap) Nylon | TE Connectivity 770030-1 | RS Americas |
Universal MATE-N-LOK II 15 Position Positive Lock Receptacle Housing Connector | Future Electronics |
Connector, Soft Shell | RS |
Conn Housing RCP 15 POS 6.35mm ST Bulk | Avnet America |
Plug and Socket Connector, 600V AC/DC, 31A, 15P, 3 Row, Nylon, White | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Universal MATE-N-LOK |
---|---|
No. of Positions | 15 |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
Color | White |
Connector Mounting | Free Hanging |
Connector Type | Plug & Socket |
Where can I find additional details, specifications and documents for a 770030-1?
Additional datasheets, footprints and schematics for 770030-1 are listed on our Part Details page. You can also find images and similar parts to 770030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770030-1 fall under?
The 770030-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770030-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770030-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 770030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770030-1 often in real-time on the comparison pages.
What if I can't find stock of 770030-1?
You can fill out our help required form which you can use to request a quote for 770030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.