Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0770044-1,
CJ5625-000 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.82
|
51
in stock
|
Buy Now | |
TE Store
from US$0.62
|
3,006
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
51
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Row-to-Row Spacing | .25mm, 6.35in |
---|---|
Number of Positions | 15 |
Number of Rows | 3 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Length | 1.3in |
Width | .8in |
Height | .375in |
Panel Thickness | .03 – .09in |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
15P UMNL II PLUG REAR 94VO Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 770044-1 | Internal Number: 770044-1 | Alias Number: AMP-0-0770044-1 | 6.35 mm | TE Connectivity | TE Store |
15P Umnl Ii Plug Rear 94Vo |Amp Te Connectivity 770044-1 | Newark Electronics |
15 Position 6.35mm 19A 600V Free Hanging Mate-N-Lok Plug | Future Electronics |
Conn Housing PL 15 POS 6.35mm ST Rear Piece | Avnet America |
15P UMNL II PLUG REAR 94VO | TE Connectivity 770044-1 | RS Americas |
TE Connectivity - AMP PWR CONN 15P UMNL II PLUG REAR 94VO | Distrelec |
Where can I find additional details, specifications and documents for a 770044-1?
Additional datasheets, footprints and schematics for 770044-1 are listed on our Part Details page. You can also find images and similar parts to 770044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770044-1 fall under?
The 770044-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770044-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770044-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 770044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770044-1 often in real-time on the comparison pages.
What if I can't find stock of 770044-1?
You can fill out our help required form which you can use to request a quote for 770044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.