Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
No stock
|
Buy Now | |
Future Electronics
from US$3.41
|
5,944
in stock
|
Buy Now | |
TE Store
from US$5.65
|
1,845
in stock
|
Buy Now | |
Heilind Electronics
from US$4.32
|
191
in stock
|
Buy Now | |
Rapid Electronics
from US$4.83
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$6.12
|
71
in stock
|
Buy Now | |
Distrelec
from US$4.29
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.32
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$4.46
|
15
in stock
|
Buy Now | |
RS Americas
from US$5.76
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now | |
element14
from US$4.12
|
-
|
Buy Now | |
Boersig
from US$3.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Board-to-Board Configuration | Vertical |
Rows Loaded | A, B, C |
Number of Columns | 32 |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Signal Positions | 96 |
Contact Cross Section | .6 x .6in, .25 x .25mm |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Connector Height | 6.4mm |
コネクタの高さ | 6.4mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Sealable | No |
Shielded | No |
DIN Size | Standard |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
96 Position 2.54 mm Through Hole Type C Eurocard Receptacle | Future Electronics |
ASSEMBLY,RECEPTACLE,EUROCARD,T Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 96 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5535090-5 | Internal Number: 5535090-5 | TE Connectivity | TE Store |
ASSEMBLYRECEPTACLEEUROCARDT | Heilind Electronics |
DIN 41612 Connectors Type C Receptacle 96 | Rapid Electronics |
TE Connectivity ASSEMBLY RECEPTACLE EUROCARD T Board Euro Connector 96 Contact(s) 3 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Receptacle | Distrelec |
Din 41612 Pcb Connector Receptacle 96 Way | Newark Electronics |
Conn, Rect, Eurocard, PCB Socket,96 Cont, Solder, Sh-Sz C,0.1" Pin-Spng, Straight | TE Connectivity 5535090-5 | RS Americas |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW | element14 |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5535090-5?
Additional datasheets, footprints and schematics for 5535090-5 are listed on our Part Details page. You can also find images and similar parts to 5535090-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535090-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535090-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535090-5 fall under?
The 5535090-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5535090-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535090-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5535090-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535090-5 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5535090-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535090-5 often in real-time on the comparison pages.
What if I can't find stock of 5535090-5?
You can fill out our help required form which you can use to request a quote for 5535090-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.