Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.69
|
52
in stock
|
Buy Now | |
element14
from US$10.40
|
600
in stock
|
Buy Now | |
Farnell
from US$7.94
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$10.49
|
-
|
Buy Now | |
Future Electronics
from US$6.77
|
-
|
Buy Now | |
Avnet America
from US$6.42
|
-
|
Buy Now | |
RS Americas
from US$10.57
|
-
|
Buy Now | |
TE Store
from US$9.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
Number of Columns | 32 |
PCB Mount Orientation | Vertical |
Rows Loaded | A, B, C |
Number of Signal Positions | 64 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 11.51mm |
コネクタの高さ | 11.51mm |
Housing Material | Polymer - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 13mm, .512in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SOCKET, DIN41612, STRAIGHT, C, 96WAY | element14 |
2.54mm,rcpt,DIN41612,vertical,PCB,96way | RS |
Assy,receptacle,eurocard,type C,lead-Fre Rohs Compliant: Yes |Amp Te Connectivity 5148057-5 | Newark Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
ASSY, RECEPTACLE, EUROCARD, TYPE C, LEAD-FRE, Eurocard Connectors | TE Connectivity 5148057-5 | RS Americas |
ASSY,RECEPTACLE,EUROCARD,TYPE C,LEAD-FRE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .512 in Termination Post & Tail Length: 13 mm Number of Positions: 96 Receptacle Board-to-Board .512" 13 mm | Eurocard Connector | Part Number: 5148057-5 | Internal Number: 5148057-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Grey |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Pin Length | 13mm |
Range | std |
Termination Method | Straight Wire Wrap Skirt |
Where can I find additional details, specifications and documents for a 5148057-5?
Additional datasheets, footprints and schematics for 5148057-5 are listed on our Part Details page. You can also find images and similar parts to 5148057-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148057-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148057-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148057-5 fall under?
The 5148057-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148057-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148057-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148057-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148057-5 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 5148057-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148057-5 often in real-time on the comparison pages.
What if I can't find stock of 5148057-5?
You can fill out our help required form which you can use to request a quote for 5148057-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.