Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202609392 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Boersig
from US$0.22
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,000
in stock
|
Buy Now | |
element14
from US$0.41
|
7,000
in stock
|
Buy Now | |
Farnell
from US$0.29
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 30A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Silver (Ag) |
Terminal & Splice Type | Tab |
Wire Size Search | 2.5mm², 2mm², 1.3mm², 1mm², 1.5mm², .5mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
TAB 2,8X0,8 | Boersig |
Tab 2,8X0,8 Rohs Compliant: Yes |Amp Te Connectivity 1-962915-2 | Newark Electronics |
TAB 2,8X0,8 17R2432 | Farnell |
MCP 2.8 SWS tab contact 20-17 AWG | RS |
20-17 AWG 2.79 x 0.81 mm Insulation Support Crimp Tab Timer Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
AMP MCP 2.8 PCB Conn Contact, Female, Crimp, Silver Plating 17 - 20 AWG | TE Connectivity 1-962915-2 | RS Americas |
TAB CONTACT 2,8X0,8MM AWG20-17 | TTI Europe |
Sealed Tab Terminal, 2.8 mm width, .8 mm thick, 0-24 A (low power) | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 1AWG |
Wire Size AWG Max | 0.5AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-962915-2?
Additional datasheets, footprints and schematics for 1-962915-2 are listed on our Part Details page. You can also find images and similar parts to 1-962915-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962915-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962915-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962915-2 fall under?
The 1-962915-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-962915-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962915-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962915-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962915-2 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1-962915-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962915-2 often in real-time on the comparison pages.
What if I can't find stock of 1-962915-2?
You can fill out our help required form which you can use to request a quote for 1-962915-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.