Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
8,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
23,468
in stock
|
Buy Now | |
element14
from US$0.18
|
23,468
in stock
|
Buy Now | |
Farnell
from US$0.17
|
23,468
in stock
|
Buy Now | |
Boersig
from US$0.13
|
15,111
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
12,728
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
12,728
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
11,555
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
3,700
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
6
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 14A |
---|---|
Mating Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .75mm², .85mm², 17AWG, 18AWG, .5mm², 1mm², 1.25mm², .6mm², 19AWG, 16AWG |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Connectors 070 REC CONTACT L.P 20-16 | Rapid Electronics |
TE Connectivity 070 REC CONTACT L.P 20-16 Automotive Con | Distrelec |
Multilock 070 socket,20-16 awg | RS |
MULTILOCK 070 PCB Conn Contact, Female, Crimp, Tin Plating 20 - 16 AWG | TE Connectivity 175027-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 175027-1?
Additional datasheets, footprints and schematics for 175027-1 are listed on our Part Details page. You can also find images and similar parts to 175027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175027-1 fall under?
The 175027-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175027-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175027-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Rapid Electronics have stock available or on a lead time for 175027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175027-1 often in real-time on the comparison pages.
What if I can't find stock of 175027-1?
You can fill out our help required form which you can use to request a quote for 175027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.