Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0171631-1 |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
26,156
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0314
|
15,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 6A |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | 1.5 – 2.2mm, .055 – .094in |
Wire Size Search | 22AWG, .5mm², .25mm², .22mm², .35mm², 21AWG, 20AWG, .3mm², .2mm², 23AWG, .4mm² |
Wire Size | .2 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Econoseal J Mk II crimp tab contact | RS |
E-SEAL PIN 24-20 BR/SN | TTI Europe |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
24-20 AWG EconoSealÔ J Mark II Connector Tab Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Econoseal J 070 Mk II Crimp Tab Terminal, Male, Crimp, Tin Plating 24 to 20 AWG | TE Connectivity 171631-1 | RS Americas |
CONTACT, CRIMP, TAB, 24-20AWG, REEL | Farnell |
Status: | Unknown |
---|---|
Series: | Econoseal J 070 Series |
RoHS: | Unknown |
Product Range | Econoseal J 070 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | EconoSeal J Mark II+ 070 Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Plug |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 171631-1?
Additional datasheets, footprints and schematics for 171631-1 are listed on our Part Details page. You can also find images and similar parts to 171631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171631-1 fall under?
The 171631-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171631-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171631-1 have stock available?
Authorised distributors including RS, TTI Europe, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 171631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171631-1 often in real-time on the comparison pages.
What if I can't find stock of 171631-1?
You can fill out our help required form which you can use to request a quote for 171631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.