Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23540X7000Y10,
V23540X7000Y 10 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
720
in stock
|
Buy Now | |
TE Store
from US$0.13
|
17,704
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
7,161
in stock
|
Buy Now | |
element14
from US$0.19
|
720
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 9A |
---|---|
Mating Tab Width | 1mm, .039in |
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .025in, .64mm |
Wire Size | .22 – .35mm² |
Wire Size Search | .25mm², .22mm², 23AWG, 22AWG, .35mm², .3mm² |
Wire Insulation Diameter | 1.2 – 1.4mm, .043 – .065in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
V23540X7000Y10=GET-FEM TERM AU Terminal Type: Receptacle Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 1 mm .039" .64 mm | Get .64 Connector System & Recept And Tab | Part Number: 1393364-1 | Internal Number: 1393364-1 | Alias Number: V23540X7000Y 10 | TE Connectivity | TE Store |
Automotive Contact, Skt, 23-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 23-22AWG, CRIMP | element14 |
Automotive 24 - 22 AWG Crimp Terminal Gold Plated Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Automotive Connectors V23540X7000Y10 | Sager |
Where can I find additional details, specifications and documents for a 1393364-1?
Additional datasheets, footprints and schematics for 1393364-1 are listed on our Part Details page. You can also find images and similar parts to 1393364-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393364-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393364-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393364-1 fall under?
The 1393364-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1393364-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393364-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393364-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393364-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1393364-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393364-1 often in real-time on the comparison pages.
What if I can't find stock of 1393364-1?
You can fill out our help required form which you can use to request a quote for 1393364-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.