Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.64
|
No stock
|
Buy Now | |
TE Store
from US$6.92
|
1,019
in stock
|
Buy Now | |
Newark Electronics
from US$12.30
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$12.82
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$9.93
|
71
in stock
|
Buy Now | |
Distrelec
from US$9.88
|
71
in stock
|
Buy Now | |
Future Electronics
from US$5.90
|
-
|
Buy Now | |
Avnet America
from US$5.24
|
-
|
Buy Now | |
RS Americas
from US$5.52
|
-
|
Buy Now | |
Boersig
from US$7.56
|
-
|
Buy Now | |
Richardson RFPD
from US$3.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | .25in, 6.35mm |
Product Length | 11.18mm, .44in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 18GHz |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Stainless Steel |
Dielectric Material | PTFE |
Coupling Nut Plating Material | Gold |
実装方法 | Carton |
Packaging Method | Carton |
Connector Seal Type | Gasket |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 402 Semi-Rigid |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
2001 5003 00,SMA CABLE PLUG RF Interface: SMA RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Plug .25" 6.35 mm | Coax Connector | Part Number: 1050524-1 | Internal Number: 1050524-1 | TE Connectivity | TE Store |
Connectors Plug Sma Rg-402 Str Solder |Amp Te Connectivity 1050524-1 | Newark Electronics |
Connectors PLUG SMA RG-402 STR SOLDER | Rapid Electronics |
TE Connectivity - AMP SMA Plug 50Ohm Straight Cable Mount | Distrelec |
2001 5003 00 | Future Electronics |
Conn SMA PL 0Hz to 18GHz 50Ohm Solder ST Cable Mount Gold | Avnet America |
Connector SMA PLUG STR 50 OHM SOLDER | TE Connectivity 1050524-1 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG402 |
Contact Material | Beryllium Copper |
Where can I find additional details, specifications and documents for a 1050524-1?
Additional datasheets, footprints and schematics for 1050524-1 are listed on our Part Details page. You can also find images and similar parts to 1050524-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050524-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050524-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050524-1 fall under?
The 1050524-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050524-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050524-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050524-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050524-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1050524-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050524-1 often in real-time on the comparison pages.
What if I can't find stock of 1050524-1?
You can fill out our help required form which you can use to request a quote for 1050524-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.