Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
43137-000,
820P-37899 |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
850
in stock
|
Buy Now | |
Boersig
from US$0.58
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
44,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
44,000
in stock
|
Buy Now | |
element14
from US$0.57
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.50
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .024in, .6mm |
Mating Tab Width | 1.6mm, .063in |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Size | 20 – 18AWG, .5 – 1mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size Search | 17AWG, 18AWG, .6mm², .5mm², 1mm², 19AWG, .75mm², .85mm² |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
TAB 1,6X0,6MM | Boersig |
Product Range:- | Newark Electronics |
TIMER - TERMINALS | Avnet America |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
TAB A 1.6X0.6 CONTACT CF SWS A 43137-000 / 820P-37899 | Heilind Electronics |
Contact tab 1.6 x 0.6mm MCP Timer | RS |
TAB A 1.6x0.6 SINGLE WIRE SEAL SWS F CRIMP CONTACT | Future Electronics |
AMP MCP 1.5K PCB Conn Contact, Male, Crimp, Silver Plating 20 - 17 AWG | RS Americas |
Where can I find additional details, specifications and documents for a 964269-5?
Additional datasheets, footprints and schematics for 964269-5 are listed on our Part Details page. You can also find images and similar parts to 964269-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964269-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964269-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964269-5 fall under?
The 964269-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964269-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964269-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 964269-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964269-5 have stock available?
Authorised distributors including Boersig, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 964269-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964269-5 often in real-time on the comparison pages.
What if I can't find stock of 964269-5?
You can fill out our help required form which you can use to request a quote for 964269-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.