Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Blue |
Number of Rows | 4 |
Number of Positions | 42 |
Length | 95mm, 3.74in |
Height | 2.102in, 53.4mm |
Width | 42mm, 1.6535in |
Centerline (Pitch) | .157in, 5mm, 4mm, .197in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
1,6/2,8/5,8Tab-Gh42 |Amp Te Connectivity 1355469-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1355469-3?
Additional datasheets, footprints and schematics for 1355469-3 are listed on our Part Details page. You can also find images and similar parts to 1355469-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355469-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355469-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355469-3 fall under?
The 1355469-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1355469-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355469-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355469-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355469-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1355469-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355469-3 often in real-time on the comparison pages.
What if I can't find stock of 1355469-3?
You can fill out our help required form which you can use to request a quote for 1355469-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.