Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F02303-000,
V42254B1200C960, AMP-9-1393644-1 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
244
in stock
|
Buy Now | |
TTI Europe
from US$2.17
|
2,000
in stock
|
Buy Now | |
element14
from US$3.98
|
570
in stock
|
Buy Now | |
Farnell
from US$3.77
|
570
in stock
|
Buy Now | |
TE Store
from US$5.00
|
542
in stock
|
Buy Now | |
Boersig
from US$3.11
|
313
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
56
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,700
in stock
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
RS Americas
from US$4.70
|
-
|
Buy Now | |
Sager
from US$3.75
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
Number of Rows | 3 |
Board-to-Board Configuration | Right Angle |
Position Locations Loaded | Every even pitch |
Number of Columns | 32 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 96 |
Rows Loaded | A, B, C |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 18.08mm |
Connector Height | 18.08mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3mm, .118in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
96P MALE R/A TYPE C LOAD A+B+C | TTI Europe |
CONN, PLUG, 96POS, 3ROW, 2.54MM | element14 |
V42254B1200C960=PC612 MESSERLE Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .118 in Termination Post & Tail Length: 3 mm Number of Positions: 96 Plug Board-to-Board .118" 3 mm | Eurocard Connector | Part Number: 9-1393644-1 | Internal Number: 9-1393644-1 | Alias Number: AMP-9-1393644-1 | TE Connectivity | TE Store |
2.54mm,pin,DIN 41612,solder,PCB,90°,96w | RS |
Din 41612 Connector | Newark Electronics |
96 Position 3 Row 2.65 mm Through Hole Right Angle Eurocard Type C | Future Electronics |
Conn DIN 41612 PL 96 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
V42254B1200C960=PC612 MESSERLE, Eurocard Connectors | TE Connectivity 9-1393644-1 | RS Americas |
DIN 41612 Connectors V42254B1200C960 | Sager |
Where can I find additional details, specifications and documents for a 9-1393644-1?
Additional datasheets, footprints and schematics for 9-1393644-1 are listed on our Part Details page. You can also find images and similar parts to 9-1393644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393644-1 fall under?
The 9-1393644-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1393644-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393644-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Boersig have stock available or on a lead time for 9-1393644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393644-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1393644-1?
You can fill out our help required form which you can use to request a quote for 9-1393644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.