Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.00
|
1,392
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
1,392
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
1,392
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
1,392
in stock
|
Buy Now | |
TE Store
from US$1.41
|
137
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$1.22
|
-
|
Buy Now |
Row-to-Row Spacing | .162mm, 4.14in |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK 2 Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 800 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&s Connectors 04P Mini Umnl2 Cap Hsg Ul94V2 |Amp Te Connectivity 794242-1 | Newark Electronics |
P&S Connectors 04P MINI UMNL2 CAP HSG UL94V2 | Rapid Electronics |
TE Connectivity 04P MINI UMNL2 CAP HSG UL94V2 Pin & Sock | Distrelec |
04P MINI UMNL2 CAP HSG UL94V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 794242-1 | Internal Number: 794242-1 | 4.14 mm | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 4.14mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Mini-Universal MATE-N-LOK 2 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794242-1?
Additional datasheets, footprints and schematics for 794242-1 are listed on our Part Details page. You can also find images and similar parts to 794242-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794242-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794242-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794242-1 fall under?
The 794242-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794242-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794242-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794242-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794242-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 794242-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794242-1 often in real-time on the comparison pages.
What if I can't find stock of 794242-1?
You can fill out our help required form which you can use to request a quote for 794242-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.