Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0794202-1 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.56
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
355
in stock
|
Buy Now | |
TE Store
from US$1.41
|
192
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
106
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Rows | 2 |
Number of Positions | 14 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK 2 Cap Housing/PC Board Pin Headers Header |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
14P MINI UMNL2 PLUG HSG UL94V0 | Heilind Electronics |
14P MINI UMNL2 PLUG HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 14 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 14 | Rectangular Power Connector | Part Number: 794202-1 | Internal Number: 794202-1 | Alias Number: 0-0794202-1 | 4.14 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 14 POS 4.14mm ST Individual | Avnet America |
Housing 14 way Mini Universal Mate-n-Lok | TE Connectivity 794202-1 | RS Americas |
Where can I find additional details, specifications and documents for a 794202-1?
Additional datasheets, footprints and schematics for 794202-1 are listed on our Part Details page. You can also find images and similar parts to 794202-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794202-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794202-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794202-1 fall under?
The 794202-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794202-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794202-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794202-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794202-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 794202-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794202-1 often in real-time on the comparison pages.
What if I can't find stock of 794202-1?
You can fill out our help required form which you can use to request a quote for 794202-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.