Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.36
|
No stock
|
Buy Now | |
TE Store
from US$4.75
|
7,578
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
785
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
171
in stock
|
Buy Now | |
Future Electronics
from US$4.36
|
-
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now | |
element14
from US$4.43
|
-
|
Buy Now | |
Boersig
from US$3.52
|
-
|
Buy Now | |
TTI Europe
from US$4.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 14 |
---|---|
Number of Positions | 14 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 4.14mm, .163in |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 9.5A |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin-Lead |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Gold |
Length | 30.53mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Wire Size | 30 – 16AWG, 100.5 – 2853CMA, .05 – 1.2mm² |
Width | 9.83mm |
Height | 13.49mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | White |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Chamfered Edges |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Alignment | With |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Housing Type | Receptacle |
Contact Type | Pin |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Post & Tail Length | .76mm, .175in, 4.45mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
14P MINI UMNL HDR W/DH AU Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 14 | Rectangular Power Connector | Part Number: 1-794067-1 | Internal Number: 1-794067-1 | 4.14 mm | TE Connectivity | TE Store |
Wtb Conn, Header, 14Pos, 2Row, 4.14Mm | Newark Electronics |
Connector Header, 14-Position, 2 Rows, Through Hole, Nylon, Mate-N-Lok Series | TE Connectivity 1-794067-1 | RS Americas |
14 Position Dual Row Wire-to-Board MATE-N-LOK Plug Connector | Future Electronics |
Conn Power PIN 14 POS 4.14mm Solder ST Thru-Hole 14 Terminal 1 Port | Avnet America |
CONNECTOR, HEADER, THT, 4.14MM, 14WAY | element14 |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 14Contacts |
Gender | Plug |
Pitch Spacing | 4.14mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-794067-1?
Additional datasheets, footprints and schematics for 1-794067-1 are listed on our Part Details page. You can also find images and similar parts to 1-794067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794067-1 fall under?
The 1-794067-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794067-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794067-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Future Electronics and Avnet America have stock available or on a lead time for 1-794067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794067-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794067-1?
You can fill out our help required form which you can use to request a quote for 1-794067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.