Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.62
|
378
in stock
|
Buy Now | |
TE Store
from US$3.47
|
3,697
in stock
|
Buy Now | |
element14
from US$2.63
|
2,001
in stock
|
Buy Now | |
Farnell
from US$2.63
|
2,001
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
1,484
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
1,484
in stock
|
Buy Now | |
RS Americas
from US$2.41
|
379
in stock
|
Buy Now | |
Heilind Electronics
from US$3.93
|
336
in stock
|
Buy Now | |
Rapid Electronics
from US$3.05
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
85
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
85
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.93
|
78
in stock
|
Buy Now | |
Boersig
from US$3.14
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
TTI Europe
from US$2.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .205in, 5.21mm |
---|---|
Screwlock Style | Screwlock Only |
Screw Length | 9.02mm, .355in |
Screw & Hole Thread Size | 2-56 UNC |
Packaging Method | Individual |
Packaging Quantity | 2 |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
50SR SCREWLOCK KIT,FEMALE Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 786585-2 | Internal Number: 786585-2 | TE Connectivity | TE Store |
SCREWLOCK KIT, FEMALE | element14 |
Female Screw Lock Kit, 2-56 | Newark Electronics |
Connector Accessories Female Screw Locks Bulk | Avnet America |
Screw Lock Stainless Steel 2-56 0.205 in. Female Screw Lock | TE Connectivity 786585-2 | RS Americas |
AMPLIMITE .050 screwlock 2-56, 5.21mm | RS |
50SR SCREWLOCK KITFEMALE | Heilind Electronics |
D-Sub Tools&Hardware SCREWLOCK KIT female | Rapid Electronics |
TE Connectivity - AMP D-SubLock&Mount50SR SCREWLOCK KITFEMALE | Distrelec |
Series III Thread Size 2 - 56 Female Screw Lock Kit | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE 0.050 Series |
---|---|
Screw Length | 5.21mm |
Thread Size - Metric | - |
Thread Size - Imperial | 2-56 |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 786585-2?
Additional datasheets, footprints and schematics for 786585-2 are listed on our Part Details page. You can also find images and similar parts to 786585-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786585-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786585-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786585-2 fall under?
The 786585-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 786585-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786585-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 786585-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786585-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 786585-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786585-2 often in real-time on the comparison pages.
What if I can't find stock of 786585-2?
You can fill out our help required form which you can use to request a quote for 786585-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.