Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Carbon Steel |
---|---|
Bracket Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Shell Plating Material | Tin over Copper |
Post Plating Material | Tin |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Latches |
PCB Mounting Style | Through Hole - Solder |
Mating Alignment Type | Rails |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Connector Lock | With |
Mounting Hole Diameter | 2.77mm, .109in |
PCB Mount Retention | With |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 11 |
Packaging Method | Tube |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
40 50Sr Vert Rcpt Assy |Amp Te Connectivity 5749069-4 | Newark Electronics |
40 50SR VERT RCPT ASSY, PCB D-Sub Connectors | TE Connectivity 5749069-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5749069-4?
Additional datasheets, footprints and schematics for 5749069-4 are listed on our Part Details page. You can also find images and similar parts to 5749069-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749069-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749069-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749069-4 fall under?
The 5749069-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749069-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749069-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749069-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749069-4 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 5749069-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749069-4 often in real-time on the comparison pages.
What if I can't find stock of 5749069-4?
You can fill out our help required form which you can use to request a quote for 5749069-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.